☰
BM6206FS-E2
BM6206FS-E2
Not For New Designs
Description:  IC MOTOR DVR 3PH BRUSHLSS 54SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BM6206FS-E2 Datasheet
History Price: $9.78000
In Stock: 29840
BM6206FS-E2 vs BM6213FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (2)
Interface
Logic
PWM
Technology
NMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.5A
2A
Voltage - Supply
13.5V ~ 400V
2.1V ~ 5.4V
Voltage - Load
600V
250V
Operating Temperature
-20 ℃ ~ 100 ℃
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-SOP (0.449", 11.40mm Width), 36 Leads
54-SOP (0.449", 11.40mm Width), 36 Leads
Supplier Device Package
SSOP-A54_36
SSOP-A54_36