Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BM2P189TF-E2
BM2P189TF-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
THE PWM TYPE DC/DC CONVERTER FOR
Manufacturer:
Rohm Semiconductor
Datasheet:
BM2P189TF-E2 Datasheet
History Price: $2.30000
In Stock: 45760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM2P189TF-E2 vs BM2P159T1F-E2
Part No
BM2P189TF-E2
BM2P159T1F-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
-
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
-
Number of Outputs
1
1
Voltage - Input (Min)
10.6V
10.6V
Voltage - Input (Max)
19.45V
16.21V
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
19.45V
-
Current - Output
1.3A (Switch)
850μA
Frequency - Switching
100kHz
100kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP