☰
BM2P109TF-E2
BM2P109TF-E2
Active
Description:  IC OFFLINE SW FULL-BRIDGE 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $2.30000
In Stock: 12800
BM2P109TF-E2 vs BM2P093
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
-
-
Output Configuration
Positive
Positive
Topology
Buck
Flyback
Output Type
-
-
Number of Outputs
1
1
Voltage - Input (Min)
8V
8.9V
Voltage - Input (Max)
10.81V
26V
Voltage - Output (Min/Fixed)
-
-
Voltage - Output (Max)
-
-
Current - Output
850μA
500mA
Frequency - Switching
100kHz
65kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-SOP
7-DIP