BM1Q104FJ-E2
BM1Q104FJ-E2
Active
Description:  QUASI-RESONANT CONTROL TYPE DC/D
Manufacturer:  Rohm Semiconductor
History Price: $1.74000
In Stock: 10400
BM1Q104FJ-E2 vs BM1R00146F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
-
Yes
Voltage - Breakdown
650V
120V
Topology
Flyback
Flyback, Secondary Side SR
Voltage - Start Up
8.7 V
2.3 V
Voltage - Supply (Vcc/Vdd)
14V ~ 30V
2.7V ~ 32V
Duty Cycle
-
-
Frequency - Switching
65kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Over Temperature, Over Voltage
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP
Mounting Type
Surface Mount
Surface Mount