Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1Q104FJ-E2
BM1Q104FJ-E2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
QUASI-RESONANT CONTROL TYPE DC/D
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1Q104FJ-E2 Datasheet
History Price: $1.74000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM1Q104FJ-E2 vs BM1Q001FJ-E2
Part No
BM1Q104FJ-E2
BM1Q001FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Isolation
Isolated
Isolated
Internal Switch(s)
-
No
Voltage - Breakdown
650V
-
Topology
Flyback
Flyback
Voltage - Start Up
8.7 V
13.5 V
Voltage - Supply (Vcc/Vdd)
14V ~ 30V
8.9V ~ 26V
Duty Cycle
-
-
Frequency - Switching
65kHz
120kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Voltage
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP-J
Mounting Type
Surface Mount
Surface Mount