BM1Q104FJ-E2
BM1Q104FJ-E2
Active
Description:  QUASI-RESONANT CONTROL TYPE DC/D
Manufacturer:  Rohm Semiconductor
History Price: $1.74000
In Stock: 10400
BM1Q104FJ-E2 vs BM1C001F-GE2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Isolation
Isolated
Isolated
Internal Switch(s)
-
No
Voltage - Breakdown
650V
-
Topology
Flyback
Flyback
Voltage - Start Up
8.7 V
13.5 V
Voltage - Supply (Vcc/Vdd)
14V ~ 30V
8.9V ~ 26V
Duty Cycle
-
-
Frequency - Switching
65kHz
Up to 400kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Voltage
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
8-SOIC (0.154", 3.90mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
8-SOP-J
18-SOP
Mounting Type
Surface Mount
Surface Mount