BM1P066FJ-E2
BM1P066FJ-E2
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.23000
In Stock: 37200
BM1P066FJ-E2 vs BM1R00147F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Either
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
-
Topology
Flyback
Flyback
Voltage - Start Up
13.5 V
28 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
2.7V ~ 32V
Duty Cycle
75%
-
Frequency - Switching
65kHz
-
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Voltage
Current Limiting, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP-J
8-SOP
Mounting Type
Surface Mount
Surface Mount