BM1P066FJ-E2
BM1P066FJ-E2
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SOP
Manufacturer:  Rohm Semiconductor
History Price: $1.23000
In Stock: 37200
BM1P066FJ-E2 vs BM1P10CFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Either
Isolated
Internal Switch(s)
No
No
Voltage - Breakdown
-
650V
Topology
Flyback
Flyback
Voltage - Start Up
13.5 V
9.3 V
Voltage - Supply (Vcc/Vdd)
8.9V ~ 26V
9.3V ~ 55V
Duty Cycle
75%
75%
Frequency - Switching
65kHz
100kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
8-SOP-J
7-SOP-JS
Mounting Type
Surface Mount
Surface Mount