Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Rohm Semiconductor BM1051F-GE2
BM1051F-GE2
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 24SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BM1051F-GE2 Datasheet
History Price: $2.31000
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BM1051F-GE2 vs BM1Q104FJ-E2
Part No
BM1051F-GE2
BM1Q104FJ-E2
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
No
-
Voltage - Breakdown
-
650V
Topology
Flyback
Flyback
Voltage - Start Up
13.5 V
8.7 V
Voltage - Supply (Vcc/Vdd)
8V ~ 24V
14V ~ 30V
Duty Cycle
94%
-
Frequency - Switching
120kHz
65kHz
Power (Watts)
-
-
Fault Protection
Current Limiting, Over Voltage
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Package / Case
24-SOIC (0.213", 5.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SOP
8-SOP-J
Mounting Type
Surface Mount
Surface Mount