Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BH6942KN-E2
BH6942KN-E2
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 20MA 20VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BH6942KN-E2 Datasheet
History Price: Obsolete
In Stock: 29825
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH6942KN-E2 vs BH6941KN-E2
Part No
BH6942KN-E2
BH6941KN-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
4
Voltage - Supply (Min)
2.8V
2.8V
Voltage - Supply (Max)
4.5V
4.5V
Voltage - Output
4.5V
4.5V
Current - Output / Channel
20mA
20mA
Frequency
1.2MHz
1.2MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN
20-VQFN
Supplier Device Package
20-VQFN
20-VQFN