BH6789FVM-GTR
BH6789FVM-GTR
Not For New Designs
Description:  IC MOTOR DRIVER 2V-6V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.60000
In Stock: 44300
BH6789FVM-GTR vs BH6766FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
On/Off
-
Technology
Bi-CMOS
Bi-CMOS
Step Resolution
-
-
Applications
Fan Motor Driver
Fan Motor Driver
Current - Output
1A
630mA
Voltage - Supply
2V ~ 6V
2V ~ 6V
Voltage - Load
2V ~ 6V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
8-MSOP