BH6578FVM-TR
BH6578FVM-TR
Not For New Designs
Description:  IC MOTOR DRIVER 4.5V-5.5V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.59000
In Stock: 38800
BH6578FVM-TR vs BH6789FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Logic
On/Off
Technology
Power MOSFET
Bi-CMOS
Step Resolution
-
-
Applications
Media Player
Fan Motor Driver
Current - Output
500mA
1A
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Voltage - Load
-
2V ~ 6V
Operating Temperature
-35 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-MSOP
8-MSOP