☰
BH3548F-E2
BH3548F-E2
Active
Description:  IC AMP CLASS AB STEREO 62MW 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BH3548F-E2 Datasheet
History Price: $1.94000
In Stock: 4795
BH3548F-E2 vs BH3547F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
62mW x 2 @ 16Ohm
77mW x 2 @ 16Ohm
Voltage - Supply
4V ~ 5.5V
4.5V ~ 6.5V
Features
Depop, Shutdown, Thermal Protection
Mute, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
8-SOP
8-SOP
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)