Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BH30SA3WGUT-E2
BH30SA3WGUT-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 150MA VCSP60N1
Manufacturer:
Rohm Semiconductor
Datasheet:
BH30SA3WGUT-E2 Datasheet
History Price: $0.58000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH30SA3WGUT-E2 vs BH33M0AWHFV-TR
Part No
BH30SA3WGUT-E2
BH33M0AWHFV-TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.09V @ 100mA
Current - Output
-
300mA
Current - Quiescent (Iq)
-
95 μA
Current - Supply (Max)
-
-
PSRR
-
60dB (1kHz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SMD, Flat Lead Exposed Pad
Supplier Device Package
-
6-HVSOF