BH30SA3WGUT-E2
BH30SA3WGUT-E2
Active
Description:  IC REG LINEAR 3V 150MA VCSP60N1
Manufacturer:  Rohm Semiconductor
History Price: $0.58000
In Stock: 14000
BH30SA3WGUT-E2 vs BH31FB1WG-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
3.1V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.45V @ 100mA
Current - Output
-
150mA
Current - Quiescent (Iq)
-
70 μA
Current - Supply (Max)
-
-
PSRR
-
70dB (1kHz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
SC-74A, SOT-753
Supplier Device Package
-
5-SSOP