BH30RB1WGUT-E2
BH30RB1WGUT-E2
Active
Description:  IC REG LINEAR 3V 150MA 4VCSP60N1
Manufacturer:  Rohm Semiconductor
History Price: $1.06000
In Stock: 32900
BH30RB1WGUT-E2 vs BH31FB1WG-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3V
3.1V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.15V @ 100mA
0.45V @ 100mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
72 μA
70 μA
Current - Supply (Max)
-
-
PSRR
63dB (1kHz)
70dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
SC-74A, SOT-753
Supplier Device Package
4-VCSP60N1 (1x1.04)
5-SSOP