Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BH30RB1WGUT-E2
BH30RB1WGUT-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3V 150MA 4VCSP60N1
Manufacturer:
Rohm Semiconductor
Datasheet:
BH30RB1WGUT-E2 Datasheet
History Price: $1.06000
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BH30RB1WGUT-E2 vs BH30MA3WHFV-TR
Part No
BH30RB1WGUT-E2
BH30MA3WHFV-TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.15V @ 100mA
0.09V @ 100mA
Current - Output
150mA
300mA
Current - Quiescent (Iq)
72 μA
95 μA
Current - Supply (Max)
-
-
PSRR
63dB (1kHz)
60dB (1kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
6-SMD, Flat Lead Exposed Pad
Supplier Device Package
4-VCSP60N1 (1x1.04)
6-HVSOF