☰
BH2223GLU-E2
BH2223GLU-E2
Obsolete
Description:  IC DAC 8BIT V-OUT 28VFLGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 8400
BH2223GLU-E2 vs BH2227FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
10
4
Settling Time
-
100μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
-
-
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Package / Case
28-VFLGA
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-VFLGA (5x5)
14-SSOP-B
Mounting Type
Surface Mount
Surface Mount