☰
BD9A300MUV-E2
BD9A300MUV-E2
Active
Description:  IC REG BUCK ADJUSTABLE 3A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $0.94000
In Stock: 18640
BD9A300MUV-E2 vs BD95841MUV-E2
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
7.5V
Voltage - Input (Max)
5.5V
15V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
3.85V
5.5V
Current - Output
3A
4A
Frequency - Switching
1MHz
500kHz ~ 800kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
VQFN016V3030