☰
BD9898FV-E2
BD9898FV-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 28-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9898FV-E2 Datasheet
History Price: Obsolete
In Stock: 37300
BD9898FV-E2 vs BD9582F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Inverter Controller
Current Sensing, Power Management
Current - Supply
60μA
330μA
Voltage - Supply
16V ~ 30V
12V ~ 22V
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP-B
8-SOP