Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9890F-E2
BD9890F-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SOP28
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9890F-E2 Datasheet
History Price: Obsolete
In Stock: 41125
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9890F-E2 vs BD9896FV-E2
Part No
BD9890F-E2
BD9896FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Display
Inverter Controller
Current - Supply
11mA
17mA
Voltage - Supply
5V ~ 14V
6V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SOP
28-SSOP-B