☰
BD9887FS-E2
BD9887FS-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 32-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9887FS-E2 Datasheet
History Price: Obsolete
In Stock: 41395
BD9887FS-E2 vs BD9882FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
LCD Display
Current - Supply
13μA
8mA
Voltage - Supply
6.5V ~ 30V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-SSOPA
20-SSOP-B