Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9883FV-E2
BD9883FV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SSOP-B20
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9883FV-E2 Datasheet
History Price: $5.83000
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9883FV-E2 vs BD9582N
Part No
BD9883FV-E2
BD9582N
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tube
Status
Not For New Designs
Obsolete
Applications
Inverter Controller
Current Sensing, Power Management
Current - Supply
9mA
330μA
Voltage - Supply
6V ~ 22V
12V ~ 22V
Operating Temperature
-40℃ ~ 85℃
-20℃ ~ 95℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LSSOP (0.173", 4.40mm Width)
8-SIP
Supplier Device Package
20-SSOP-B
8-SIP