☰
BD9833KV-E2
BD9833KV-E2
Obsolete
Description:  IC REG 9OUT BUCK/LINEAR 48VQFPC
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9833KV-E2 Datasheet
History Price: Obsolete
In Stock: 7105
BD9833KV-E2 vs BD9528AMUV-E2
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Topology
Step-Down (Buck) (8), Linear (LDO) (1)
Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs
9
4
Frequency - Switching
100kHz ~ 1.2MHz
200kHz ~ 500kHz
Voltage/Current - Output 1
Controller
Adj to 5.5V
Voltage/Current - Output 2
Controller
Adj to 5.5V
Voltage/Current - Output 3
Controller
3.3V, 100mA
w/LED Driver
No
No
w/Supervisor
No
No
w/Sequencer
No
No
Voltage - Supply
4V ~ 10V
5.5V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-20 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-VQFPC (7x7)
VQFN032V5050