☰
BD9722FV-E2
BD9722FV-E2
Not For New Designs
Description:  IO REGULATOR 16-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9722FV-E2 Datasheet
History Price: $1.98000
In Stock: 18780
BD9722FV-E2 vs BD9882FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Hard Disk Systems
LCD Display
Current - Supply
20mA
8mA
Voltage - Supply
4.2V ~ 13V
5V ~ 14V
Operating Temperature
0℃ ~ 70℃
-40℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
20-SSOP-B