Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9701T
BD9701T
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A TO220FP-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9701T Datasheet
History Price: $3.62000
In Stock: 46640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9701T vs BD9152MUV-E2
Part No
BD9701T
BD9152MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
35V
5.5V
Voltage - Output (Min/Fixed)
1V
0.8V (3.3V)
Voltage - Output (Max)
32V
2.5V
Current - Output
1.5A
1.5A
Frequency - Switching
100kHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
20-VFQFN Exposed Pad
Supplier Device Package
TO-220FP-5
VQFN020V4040