Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9701FP-E2
BD9701FP-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 1.5A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9701FP-E2 Datasheet
History Price: $4.21000
In Stock: 23490
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9701FP-E2 vs BD95830MUV-E2
Part No
BD9701FP-E2
BD95830MUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
H3
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
8V
7.5V
Voltage - Input (Max)
35V
15V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
32V
5.5V
Current - Output
1.5A
3A
Frequency - Switching
100kHz
400kHz ~ 800kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
32-VFQFN Exposed Pad
Supplier Device Package
TO-252-5
VQFN032V5050