☰
BD9596BMWV-E2
BD9596BMWV-E2
Active
Description:  PMIC, INTEL CHIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 39535
BD9596BMWV-E2 vs BD9401FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
General Purpose
Automotive
Current - Supply
22mA
200μA
Voltage - Supply
3.5V ~ 5.5V
8V ~ 26V
Operating Temperature
-40℃ ~ 95℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
88-VFQFN Exposed Pad
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
UQFN88MV0100
28-HSOP-M