☰
BD95860MUV-E2
BD95860MUV-E2
Obsolete
Description:  IC REG BUCK SYNC ADJ 6A 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 12480
BD95860MUV-E2 vs BD9060HFP-CTR
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
5V
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
35V
Current - Output
-
2A
Frequency - Switching
-
50kHz ~ 500kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package
-
HRP7