☰
BD95831MUV-E2
BD95831MUV-E2
Active
Description:  IC REG BUCK ADJ 3A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.11000
In Stock: 28145
BD95831MUV-E2 vs BD9A400MUV-E2
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
2.7V
Voltage - Input (Max)
15V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
3.85V
Current - Output
3A
4A
Frequency - Switching
500kHz ~ 800kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
VQFN016V3030