Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD95831MUV-E2
BD95831MUV-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 16VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD95831MUV-E2 Datasheet
History Price: $1.11000
In Stock: 28145
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD95831MUV-E2 vs BD9060HFP-CTR
Part No
BD95831MUV-E2
BD9060HFP-CTR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
H3
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
5V
Voltage - Input (Max)
15V
35V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
5.5V
35V
Current - Output
3A
2A
Frequency - Switching
500kHz ~ 800kHz
50kHz ~ 500kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package
VQFN016V3030
HRP7