☰
BD9582F-E2
BD9582F-E2
Not For New Designs
Description:  IC CURR DETECT EARTH LEAK 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9582F-E2 Datasheet
History Price: $2.16000
In Stock: 24570
BD9582F-E2 vs BD9890F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
Current Sensing, Power Management
LCD Display
Current - Supply
330μA
11mA
Voltage - Supply
12V ~ 22V
5V ~ 14V
Operating Temperature
-20℃ ~ 95℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOP
28-SOP