☰
BD95513MUV-E2
BD95513MUV-E2
Obsolete
Description:  IC REG BUCK ADJ 3A 32VQFN
Manufacturer:  Rohm Semiconductor
History Price: $7.01000
In Stock: 25085
BD95513MUV-E2 vs BD9122GUL-E2
Series
H3
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
28V
5.5V
Voltage - Output (Min/Fixed)
0.7V
1V
Voltage - Output (Max)
5V
2V
Current - Output
3A
300mA
Frequency - Switching
200kHz ~ 1MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
8-UFBGA, CSPBGA
Supplier Device Package
VQFN032V5050
8-VCSP50L2 (2.09x1.85)