☰
BD9428EFV-E2
BD9428EFV-E2
Active
Description:  IC LED DRV RGLTR PWM 250MA 16DIP
Manufacturer:  Rohm Semiconductor
History Price: Active
In Stock: 48560
BD9428EFV-E2 vs BD93941FP-E2
Series
-
-
Packaging
Tube
Cut Tape (CT)
Status
Active
Not For New Designs
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
250mA
200mA
Frequency
150kHz
150kHz
Dimming
PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
16-DIP
20-HSOP