☰
BD9423EFV-E2
BD9423EFV-E2
Not For New Designs
Description:  IC LED DRVR RGLTR PWM 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.07000
In Stock: 27045
BD9423EFV-E2 vs BD9428EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
9V
9V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
400mA
250mA
Frequency
200kHz
150kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
40-HTSSOP-B
16-DIP