Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD9411F-E2
BD9411F-E2
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 18SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9411F-E2 Datasheet
History Price: $1.60000
In Stock: 24910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9411F-E2 vs BD9409F-E2
Part No
BD9411F-E2
BD9409F-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
9V
11.5V
Voltage - Supply (Max)
35V
35V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
150kHz
150kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
18-SOP
16-SOP