☰
BD9401FM-E2
BD9401FM-E2
Obsolete
Description:  IC POWER SUPPLY LSI 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9401FM-E2 Datasheet
History Price: Obsolete
In Stock: 45910
BD9401FM-E2 vs BD9886F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Automotive
Inverter Controller
Current - Supply
200μA
2μA
Voltage - Supply
8V ~ 26V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-HSOP-M
28-SOP