☰
BD9401FM-E2
BD9401FM-E2
Obsolete
Description:  IC POWER SUPPLY LSI 28HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9401FM-E2 Datasheet
History Price: Obsolete
In Stock: 45910
BD9401FM-E2 vs BD9885FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Automotive
LCD Display
Current - Supply
200μA
11mA
Voltage - Supply
8V ~ 26V
5V ~ 14V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HSOP-M
20-SSOP-B