Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9401FM-E2
BD9401FM-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC POWER SUPPLY LSI 28HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9401FM-E2 Datasheet
History Price: Obsolete
In Stock: 45910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9401FM-E2 vs BD9596AMWV-E2
Part No
BD9401FM-E2
BD9596AMWV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Automotive
-
Current - Supply
200μA
-
Voltage - Supply
8V ~ 26V
-
Operating Temperature
-40℃ ~ 85℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
-
Supplier Device Package
28-HSOP-M
-