☰
BD9324EFJ-E2
BD9324EFJ-E2
Obsolete
Description:  IC REG BUCK ADJ 4A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 21630
BD9324EFJ-E2 vs BD9D300MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.75V
4V
Voltage - Input (Max)
18V
17V
Voltage - Output (Min/Fixed)
0.9V
0.9V
Voltage - Output (Max)
16.2V
5.25V
Current - Output
4A
3A
Frequency - Switching
380kHz
1.25MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VQFN016V3030