Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD9303FP-E2
BD9303FP-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9303FP-E2 Datasheet
History Price: Obsolete
In Stock: 11315
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9303FP-E2 vs BD9P255EFV-CE2
Part No
BD9303FP-E2
BD9P255EFV-CE2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
3.5V
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
2A
Frequency - Switching
-
2.2MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
-
20-HTSSOP-B