☰
BD9227F-E2
BD9227F-E2
Active
Description:  IC REG BUCK CONVERTER 1A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9227F-E2 Datasheet
History Price: $1.65000
In Stock: 43670
BD9227F-E2 vs BD9870FPS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6V
8V
Voltage - Input (Max)
20V
35V
Voltage - Output (Min/Fixed)
1.512V
1V
Voltage - Output (Max)
20V
35V
Current - Output
1A
1.5A
Frequency - Switching
1MHz
900kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
8-SOP
TO252S-5