☰
BD91390MUV-E2
BD91390MUV-E2
Obsolete
Description:  IC REG CONV DC/DC SGL SD 16VQFNV
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 27710
BD91390MUV-E2 vs BD9701FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
8V
Voltage - Input (Max)
-
35V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
32V
Current - Output
-
1.5A
Frequency - Switching
-
100kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
TO-252-5