☰
BD91361MUV-E2
BD91361MUV-E2
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 4A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.03000
In Stock: 49075
BD91361MUV-E2 vs BD9B600MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
3.3V
4.4V
Current - Output
4A
6A
Frequency - Switching
1MHz
1MHz, 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN016V3030