☰
BD9130NV-E2
BD9130NV-E2
Not For New Designs
Description:  IC REG BUCK ADJ 2A SON008V5060
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9130NV-E2 Datasheet
History Price: $3.94000
In Stock: 36610
BD9130NV-E2 vs BD9E302EFJ-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
7V
Voltage - Input (Max)
5.5V
28V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
2.5V
19.6V
Current - Output
2A
3A
Frequency - Switching
1MHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SON008V5060
8-HTSOP-J