☰
BD9130EFJ-E2
BD9130EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 2A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: Not For New Designs
In Stock: 38000
BD9130EFJ-E2 vs BD9P205EFV-CE2
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.7V
3.5V
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
2.5V
8.5V
Current - Output
2A
2A
Frequency - Switching
1MHz
2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
20-HTSSOP-B