☰
BD90640HFP-CTR
BD90640HFP-CTR
Active
Description:  IC REG BUCK ADJUSTABLE 4A HRP7
Manufacturer:  Rohm Semiconductor
History Price: $3.07000
In Stock: 45825
BD90640HFP-CTR vs BD9870FPS-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5V
8V
Voltage - Input (Max)
36V
35V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
36V
35V
Current - Output
4A
1.5A
Frequency - Switching
50kHz ~ 500kHz
900kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
HRP7
TO252S-5