☰
BD90640HFP-CTR
BD90640HFP-CTR
Active
Description:  IC REG BUCK ADJUSTABLE 4A HRP7
Manufacturer:  Rohm Semiconductor
History Price: $3.07000
In Stock: 33775
BD90640HFP-CTR vs BD9137MUV-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
5V
2.7V
Voltage - Input (Max)
36V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
36V
3.3V
Current - Output
4A
4A
Frequency - Switching
50kHz ~ 500kHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
HRP-7 (7 Leads + Tab)
20-VFQFN Exposed Pad
Supplier Device Package
HRP7
VQFN020V4040