Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8967FVM-TR
BD8967FVM-TR
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 3.3V 800MA 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8967FVM-TR Datasheet
History Price: $3.57000
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8967FVM-TR vs BD8316GWL-E2
Part No
BD8967FVM-TR
BD8316GWL-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck
Boost, Buck-Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
5.5V, -1V
Voltage - Output (Max)
-
18V, -9V
Current - Output
800mA
1A (Switch)
Frequency - Switching
1MHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
11-UFBGA, CSPBGA
Supplier Device Package
8-MSOP
UCSP50L1