☰
BD8961NV-E2
BD8961NV-E2
Not For New Designs
Description:  IC REG BUCK 3.3V 2A SON008V5060
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8961NV-E2 Datasheet
History Price: $4.69000
In Stock: 23990
BD8961NV-E2 vs BD8963EFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.3V
1V
Voltage - Output (Max)
-
2.5V
Current - Output
2A
3A
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-25 ℃ ~ 105 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SON008V5060
8-HTSOP-J